Alpha Wire Multi-Conductor & Paired Cables 78449 SL005

Description
78449 Slate 100 FT
Request a Quote Datasheet
Description
78449 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78449 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78449 SL005
Multi-Conductor & Paired Cables 78449 SL005
78449 Slate 100 FT

78449 Slate 100 FT

Buy Now
Ecogen Ecocable Mini 22Awg 25P 300V Ind/o Foil Mppe 78449 Sl 005 100 Ft Alpha Wire - 28Y7141 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 22Awg 25P 300V Ind/o Foil Mppe 78449 Sl 005 100 Ft Alpha Wire
28Y7141
Ecogen Ecocable Mini 22Awg 25P 300V Ind/o Foil Mppe 78449 Sl 005 100 Ft Alpha Wire 28Y7141
ECOGEN EcoCable Mini 22AWG 25P 300V IND/O FOIL MPPE 78449 SL 005 100 FT

ECOGEN EcoCable Mini 22AWG 25P 300V IND/O FOIL MPPE 78449 SL 005 100 FT

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 25 Pair - Slate - 300V - 100 ft - ALP78449-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 25 Pair - Slate - 300V - 100 ft
ALP78449-SL005
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 25 Pair - Slate - 300V - 100 ft ALP78449-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78449 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78449 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.491 NOMINAL OD (MM) : 12.4714 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78449 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78449 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.491 NOMINAL OD (MM) : 12.4714 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 78449 SL005 28Y7141 ALP78449-SL005
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Mini 22Awg 25P 300V Ind/o Foil Mppe 78449 Sl 005 100 Ft Alpha Wire Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 25 Pair - Slate - 300V - 100 ft
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 2262745 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Connector Type RJ-45; USBA; USB A
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details