Alpha Wire Multi-Conductor & Paired Cables 78449 SL001

Description
78449 Slate 1000 FT
Request a Quote Datasheet
Description
78449 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78449 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78449 SL001
Multi-Conductor & Paired Cables 78449 SL001
78449 Slate 1000 FT

78449 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 25 Pair - Slate - 300V - 1000 ft - ALP78449-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 25 Pair - Slate - 300V - 1000 ft
ALP78449-SL001
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 25 Pair - Slate - 300V - 1000 ft ALP78449-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78449 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78449 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.491 NOMINAL OD (MM) : 12.4714 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78449 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78449 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.491 NOMINAL OD (MM) : 12.4714 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini 22Awg 25P 300V Ind/o Foil Mppe 78449 Sl 001 1000 Ft Alpha Wire - 28Y7140 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 22Awg 25P 300V Ind/o Foil Mppe 78449 Sl 001 1000 Ft Alpha Wire
28Y7140
Ecogen Ecocable Mini 22Awg 25P 300V Ind/o Foil Mppe 78449 Sl 001 1000 Ft Alpha Wire 28Y7140
ECOGEN EcoCable Mini 22AWG 25P 300V IND/O FOIL MPPE 78449 SL 001 1000 FT

ECOGEN EcoCable Mini 22AWG 25P 300V IND/O FOIL MPPE 78449 SL 001 1000 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78449 SL001 ALP78449-SL001 28Y7140
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 25 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini 22Awg 25P 300V Ind/o Foil Mppe 78449 Sl 001 1000 Ft Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NB1500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details