Alpha Wire Multi-Conductor & Paired Cables 78448 SL005

Description
78448 Slate 100 FT
Request a Quote Datasheet
Description
78448 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78448 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78448 SL005
Multi-Conductor & Paired Cables 78448 SL005
78448 Slate 100 FT

78448 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78448SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78448SL005-100-ND
Multiple Conductor Cables 78448SL005-100-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® Mini Foil Shield Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 100 ft - ALP78448-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 100 ft
ALP78448-SL005
Alpha EcoCable® Mini Foil Shield Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 100 ft ALP78448-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78448 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78448 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.422 NOMINAL OD (MM) : 10.7188 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78448 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78448 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.422 NOMINAL OD (MM) : 10.7188 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini 24Awg 25P 300V Ind/o Foil Mppe 78448 Sl 005 100 Ft Alpha Wire - 28Y7138 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 24Awg 25P 300V Ind/o Foil Mppe 78448 Sl 005 100 Ft Alpha Wire
28Y7138
Ecogen Ecocable Mini 24Awg 25P 300V Ind/o Foil Mppe 78448 Sl 005 100 Ft Alpha Wire 28Y7138
ECOGEN EcoCable Mini 24AWG 25P 300V IND/O FOIL MPPE 78448 SL 005 100 FT

ECOGEN EcoCable Mini 24AWG 25P 300V IND/O FOIL MPPE 78448 SL 005 100 FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 78448 SL005 78448SL005-100-ND ALP78448-SL005 28Y7138
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini 24Awg 25P 300V Ind/o Foil Mppe 78448 Sl 005 100 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2769909 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details