Alpha Wire Multiple Conductor Cables 78448 SL001

Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78448SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78448SL001-ND
Multiple Conductor Cables 78448SL001-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78448 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78448 SL001
Multi-Conductor & Paired Cables 78448 SL001
78448 Slate 1000 FT

78448 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini 24Awg 25P 300V Ind/o Foil Mppe 78448 Sl 001 1000 Ft Alpha Wire - 28Y7137 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 24Awg 25P 300V Ind/o Foil Mppe 78448 Sl 001 1000 Ft Alpha Wire
28Y7137
Ecogen Ecocable Mini 24Awg 25P 300V Ind/o Foil Mppe 78448 Sl 001 1000 Ft Alpha Wire 28Y7137
ECOGEN EcoCable Mini 24AWG 25P 300V IND/O FOIL MPPE 78448 SL 001 1000 FT

ECOGEN EcoCable Mini 24AWG 25P 300V IND/O FOIL MPPE 78448 SL 001 1000 FT

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 1000 ft - ALP78448-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 1000 ft
ALP78448-SL001
Alpha EcoCable® Mini Foil Shield Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 1000 ft ALP78448-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78448 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78448 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.422 NOMINAL OD (MM) : 10.7188 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78448 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78448 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.422 NOMINAL OD (MM) : 10.7188 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 78448SL001-ND 78448 SL001 28Y7137 ALP78448-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini 24Awg 25P 300V Ind/o Foil Mppe 78448 Sl 001 1000 Ft Alpha Wire Alpha EcoCable® Mini Foil Shield Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details