Alpha Wire Multi-Conductor & Paired Cables 78443 SL001

Description
78443 Slate 1000 FT
Request a Quote Datasheet
Description
78443 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78443 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78443 SL001
Multi-Conductor & Paired Cables 78443 SL001
78443 Slate 1000 FT

78443 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 78443SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78443SL001-ND
Multiple Conductor Cables 78443SL001-ND
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft - ALP78443-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft
ALP78443-SL001
Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft ALP78443-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 1000ft, 78443 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78443 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9088 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multiconductor, 1000ft, 78443 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78443 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.272 NOMINAL OD (MM) : 6.9088 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1594 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1594
Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1594
ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 24 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 25 CONDUCTOR, 24 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 78443 SL001 78443SL001-ND ALP78443-SL001 86X1594
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Foil Shield Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft Ecogen Ecocable Mini Shielded Cable, 25 Conductor, 24 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details