Alpha Wire Multi-Conductor & Paired Cables 78440 SL005

Description
78440 Slate 100 FT
Request a Quote Datasheet
Description
78440 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78440 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78440 SL005
Multi-Conductor & Paired Cables 78440 SL005
78440 Slate 100 FT

78440 Slate 100 FT

Buy Now
Ecogen Ecocable Mini Unshielded Cable, 25Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1593 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 25Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1593
Ecogen Ecocable Mini Unshielded Cable, 25Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1593
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 25PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:25 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 25PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Pairs:25 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 100 ft - ALP78440-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 100 ft
ALP78440-SL005
Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 100 ft ALP78440-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78440 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78440 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.351 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78440 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78440 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.565 NOMINAL OD (MM) : 14.351 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78440 SL005 86X1593 ALP78440-SL005
Product Name Multi-Conductor & Paired Cables Ecogen Ecocable Mini Unshielded Cable, 25Pair, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Unshielded Multipair Cable - 20 AWG 25 Pair - Slate - 300V - 100 ft
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Number of Conductors 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details