Alpha Wire Multi-Conductor & Paired Cables 78438 SL005

Description
78438 Slate 100 FT
Request a Quote Datasheet
Description
78438 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78438 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78438 SL005
Multi-Conductor & Paired Cables 78438 SL005
78438 Slate 100 FT

78438 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 100 ft - ALP78438-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 100 ft
ALP78438-SL005
Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 100 ft ALP78438-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78438 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78438 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6172 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 100ft, 78438 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78438 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.418 NOMINAL OD (MM) : 10.6172 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 25Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1589 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 25Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1589
Ecogen Ecocable Mini Unshielded Cable, 25Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1589
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 25PAIR, 24AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 25PAIR, 24AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Pairs:25 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78438 SL005 ALP78438-SL005 86X1589
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multipair Cable - 24 AWG 25 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Unshielded Cable, 25Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Number of Conductors 50 #
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details