Alpha Wire Multi-Conductor & Paired Cables 78434 SL001

Description
78434 Slate 1000 FT
Request a Quote Datasheet
Description
78434 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78434 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78434 SL001
Multi-Conductor & Paired Cables 78434 SL001
78434 Slate 1000 FT

78434 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 78434SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78434SL001-ND
Multiple Conductor Cables 78434SL001-ND
25 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 1000 ft - ALP78434-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 1000 ft
ALP78434-SL001
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 1000 ft ALP78434-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78434 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78434 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.31 NOMINAL OD (MM) : 7.874 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 1000ft, 78434 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78434 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.31 NOMINAL OD (MM) : 7.874 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 25 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1584 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 25 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1584
Ecogen Ecocable Mini Unshielded Cable, 25 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1584
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 25 CONDUCTOR, 22 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 25 CONDUCTOR, 22 AWG, 1000 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 78434 SL001 78434SL001-ND ALP78434-SL001 86X1584
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 1000 ft Ecogen Ecocable Mini Unshielded Cable, 25 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 25 # 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 2024862 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details