Alpha Wire Multi-Conductor & Paired Cables 78433 SL005

Description
78433 Slate 100 FT
Request a Quote Datasheet
Description
78433 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78433 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78433 SL005
Multi-Conductor & Paired Cables 78433 SL005
78433 Slate 100 FT

78433 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 100 ft - ALP78433-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 100 ft
ALP78433-SL005
Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 100 ft ALP78433-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78433 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78433 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multiconductor, 100ft, 78433 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78433 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Unshielded Cable, 25 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1583 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Unshielded Cable, 25 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1583
Ecogen Ecocable Mini Unshielded Cable, 25 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1583
ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 25 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 25 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78433 SL005 ALP78433-SL005 86X1583
Product Name Multi-Conductor & Paired Cables Alpha EcoCable® Mini Unshielded Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Unshielded Cable, 25 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket mPPE
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details