Alpha Wire Multiple Conductor Cables 78428 SL001

Description
40 (20 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
40 (20 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78428SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78428SL001-ND
Multiple Conductor Cables 78428SL001-ND
40 (20 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

40 (20 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78428 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78428 SL001
Multi-Conductor & Paired Cables 78428 SL001
78428 Slate 1000 FT

78428 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini Shielded Cable, 20Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 86X1580 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 20Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
86X1580
Ecogen Ecocable Mini Shielded Cable, 20Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 86X1580
ECOGEN ECOCABLE MINI SHIELDED CABLE, 20PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 20PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:20 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 24 AWG 20 Pair - Slate - 300V - 1000 ft - ALP78428-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 24 AWG 20 Pair - Slate - 300V - 1000 ft
ALP78428-SL001
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 24 AWG 20 Pair - Slate - 300V - 1000 ft ALP78428-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 1000ft, 78428 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78428 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.4 NOMINAL OD (MM) : 10.16 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 1000ft, 78428 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78428 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.4 NOMINAL OD (MM) : 10.16 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 78428SL001-ND 78428 SL001 86X1580 ALP78428-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini Shielded Cable, 20Pair, 24Awg, 1000Ft, 300V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 24 AWG 20 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details