Alpha Wire Multiple Conductor Cables 78420 SL001

Description
40 (20 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
40 (20 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78420SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78420SL001-ND
Multiple Conductor Cables 78420SL001-ND
40 (20 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)

40 (20 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78420 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78420 SL001
Multi-Conductor & Paired Cables 78420 SL001
78420 Slate 1000 FT

78420 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 20 Pair - Slate - 300V - 1000 ft - ALP78420-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 20 Pair - Slate - 300V - 1000 ft
ALP78420-SL001
Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 20 Pair - Slate - 300V - 1000 ft ALP78420-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78420 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78420 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.502 NOMINAL OD (MM) : 12.7508 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 1000ft, 78420 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78420 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 20 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.502 NOMINAL OD (MM) : 12.7508 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini 20Awg 20P 300V Foil Mppe 78420 Sl 001 1000 Ft Alpha Wire - 28Y7121 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 20Awg 20P 300V Foil Mppe 78420 Sl 001 1000 Ft Alpha Wire
28Y7121
Ecogen Ecocable Mini 20Awg 20P 300V Foil Mppe 78420 Sl 001 1000 Ft Alpha Wire 28Y7121
ECOGEN EcoCable Mini 20AWG 20P 300V FOIL MPPE 78420 SL 001 1000 FT

ECOGEN EcoCable Mini 20AWG 20P 300V FOIL MPPE 78420 SL 001 1000 FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78420SL001-ND 78420 SL001 ALP78420-SL001 28Y7121
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Shield Multipair Cable - 20 AWG 20 Pair - Slate - 300V - 1000 ft Ecogen Ecocable Mini 20Awg 20P 300V Foil Mppe 78420 Sl 001 1000 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers