Alpha Wire Multi-Conductor & Paired Cables 78414 SL199

Description
78414 Slate BULK FT
Request a Quote Datasheet
Description
78414 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78414 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78414 SL199
Multi-Conductor & Paired Cables 78414 SL199
78414 Slate BULK FT

78414 Slate BULK FT

Buy Now
Multiple Conductor Cables - 78414SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78414SL199-ND
Multiple Conductor Cables 78414SL199-ND
CABLE 20COND 22AWG SLATE SHLD 1'

CABLE 20COND 22AWG SLATE SHLD 1'

Buy Now Datasheet
Ecogen Ecocable Mini 22Awg 20C 300V Foil Mppe 78414 Sl 199 Bulk Ft Alpha Wire - 28Y7113 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 22Awg 20C 300V Foil Mppe 78414 Sl 199 Bulk Ft Alpha Wire
28Y7113
Ecogen Ecocable Mini 22Awg 20C 300V Foil Mppe 78414 Sl 199 Bulk Ft Alpha Wire 28Y7113
ECOGEN EcoCable Mini 22AWG 20C 300V FOIL MPPE 78414 SL 199 BULK FT

ECOGEN EcoCable Mini 22AWG 20C 300V FOIL MPPE 78414 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78414 SL199 78414SL199-ND 28Y7113
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini 22Awg 20C 300V Foil Mppe 78414 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK1031-6451-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers