The Hook Up Wire is a 100-foot length of 4 AWG copper wire with a white PVC jacket. It is rated for a maximum operating temperature of 105°C and has a voltage rating of 600 VRMS. The wire complies with various standards, including UL VW-1, AWM/Style 1283, and CSA TEW, making it suitable for a range of applications. The wire's construction features a 0.063-inch nominal wall thickness and a bend radius of five times the cable diameter. It is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product is designed for reliable performance in both dry and wet conditions, with a maximum pull tension of 334 lbs.
HOOK UP WIRE, 100FT, 4AWG, COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 64M0225 |
| Product Name | Hook Up Wire, 100Ft, 4Awg, Copper, White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |