Alpha Wire Hook Up Wire, 100Ft, 4Awg, Copper, Red; Jacket Material Alpha Wire 784133 RD005

Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:4AWG; Conductor Area CSA:21.55mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:4AWG; Conductor Area CSA:21.55mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 4Awg, Copper, Red; Jacket Material Alpha Wire - 02F9890 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 4Awg, Copper, Red; Jacket Material Alpha Wire
02F9890
Hook Up Wire, 100Ft, 4Awg, Copper, Red; Jacket Material Alpha Wire 02F9890
HOOK UP WIRE, 100FT, 4AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:4AWG; Conductor Area CSA:21.55mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 4AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:4AWG; Conductor Area CSA:21.55mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9890
Product Name Hook Up Wire, 100Ft, 4Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60035A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details