Alpha Wire Hook-up Wire 784133 OR005

Description
784133 Orange 100 FT
Request a Quote
Description
784133 Orange 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 784133 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
784133 OR005
Hook-up Wire 784133 OR005
784133 Orange 100 FT

784133 Orange 100 FT

Buy Now
784133 OR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Orange - 100ft - ALP784133-OR005 - Lapp Tannehill
Savage, MN, United States
784133 OR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Orange - 100ft
ALP784133-OR005
784133 OR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Orange - 100ft ALP784133-OR005
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Tinned Copper, 600V, Orange, 100ft, 784133 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 784133 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Tinned Copper, 600V, Orange, 100ft, 784133 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 784133 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 784133 OR005 ALP784133-OR005
Product Name Hook-up Wire 784133 OR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Orange - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details