Alpha Wire Hook Up Wire, 100Ft, 4Awg, Copper, Green; Jacket Material Alpha Wire 784133 GR005

Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 4AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 4Awg, Copper, Green; Jacket Material Alpha Wire - 27M1409 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 4Awg, Copper, Green; Jacket Material Alpha Wire
27M1409
Hook Up Wire, 100Ft, 4Awg, Copper, Green; Jacket Material Alpha Wire 27M1409
HOOK UP WIRE, 100FT, 4AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 4AWG, COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:4AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1409
Product Name Hook Up Wire, 100Ft, 4Awg, Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type HF plug connector
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR1000U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details