Alpha Wire Hook-up Wire 784133 BR005

Description
784133 BROWN 100 FT
Request a Quote
Description
784133 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 784133 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
784133 BR005
Hook-up Wire 784133 BR005
784133 BROWN 100 FT

784133 BROWN 100 FT

Buy Now
784133 BR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft - ALP784133-BR005 - Lapp Tannehill
Savage, MN, United States
784133 BR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft
ALP784133-BR005
784133 BR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft ALP784133-BR005
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 784133 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 784133 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 784133 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 784133 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.395 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL MTW|UL THW|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 784133 BR005 ALP784133-BR005
Product Name Hook-up Wire 784133 BR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 133/25 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.3950 inch (10.03 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0950443001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - CZ 1322 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details