Alpha Wire EcoGen®️, EcoCable®️ Mini 78410

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet
Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78410, features a construction that includes 20 AWG tinned copper conductors with a nominal insulation wall of modified polyphenylene ether (mPPE). The cable is designed with 8 twists per foot for the pairs and 1.8 twists per foot for the overall assembly, ensuring effective performance in various applications. It has a voltage rating of 300 VRMS and operates within a temperature range of -40¬8C to +80¬8C. The cable is compliant with UL AWM/Style 21460 and CSA International standards, making it suitable for NFPA 79 applications. The EcoCable Mini is halogen-free and meets RoHS and REACH regulations, indicating its environmentally friendly design. The cable's bend radius is 10 times its diameter, and it can withstand a maximum pull tension of 382 lbs. It is available in continuous lengths of 1000 feet and 100 feet, with packaging dimensions varying accordingly. This product is ideal for engineers seeking a lightweight, compact, and compliant cable solution for their projects.

Datasheet Summary
Powered by GS/AI

The EcoCable Mini, part number 78410, features a construction that includes 20 AWG tinned copper conductors with a nominal insulation wall of modified polyphenylene ether (mPPE). The cable is designed with 8 twists per foot for the pairs and 1.8 twists per foot for the overall assembly, ensuring effective performance in various applications. It has a voltage rating of 300 VRMS and operates within a temperature range of -40¬8C to +80¬8C. The cable is compliant with UL AWM/Style 21460 and CSA International standards, making it suitable for NFPA 79 applications. The EcoCable Mini is halogen-free and meets RoHS and REACH regulations, indicating its environmentally friendly design. The cable's bend radius is 10 times its diameter, and it can withstand a maximum pull tension of 382 lbs. It is available in continuous lengths of 1000 feet and 100 feet, with packaging dimensions varying accordingly. This product is ideal for engineers seeking a lightweight, compact, and compliant cable solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ Mini - 78410 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️ Mini
78410
EcoGen®️, EcoCable®️ Mini 78410
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.


EcoCable Mini Features

  • Recyclable mPPE jacket and insulation
  • -40°C to +80°C temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Over 250 Standard Constructions available

EcoCable Mini Benefits

  • Up to 32% smaller than PVC
  • Up to 44% lighter than PVC
  • Up to 92% lower outgassing than standard 300 V PVC cables
  • Halogen Free
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 78410
Product Name EcoGen®️, EcoCable®️ Mini
Cable Jacket Modified Polyphenylene Ether-PE
Cable Insulation Modified Polyphenylene Ether-PE
Cable Conductor Copper; 20 (19/32) AWG Tinned Copper', '0.040']
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiHFGLP-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534030 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details