ECOGEN ECOCABLE MINI UNSHIELDED CABLE, 20PAIR, 22AWG, 1000FT, 300V; Cable Shielding:Unshielded
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Unshielded, 300V, Multipair, 1000ft, 78409 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78409 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 20 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.429 NOMINAL OD (MM) : 10.8966 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 78409 SL001 | 86X1564 | ALP78409-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini Unshielded Cable, 20Pair, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Unshielded Multipair Cable - 22 AWG 20 Pair - Slate - 300V - 1000 ft |
| Cable Shielding | No Shielding | No Shielding; Unshielded | |
| Standards / Certifications | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 | |
| Product Type | Multiconductor Cable | ||
| Cable Jacket | mPPE | ||
| Cable Conductor | Copper; Tinned copper |