Alpha Wire Power Cord, Nema5-15P, 3.7M, 13A, Black; Connector Type A Alpha Wire 784 BK078

Description
POWER CORD, NEMA5-15P, 3.7M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 3.7M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 3.7M, 13A, Black; Connector Type A Alpha Wire - 92F7377 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 3.7M, 13A, Black; Connector Type A Alpha Wire
92F7377
Power Cord, Nema5-15P, 3.7M, 13A, Black; Connector Type A Alpha Wire 92F7377
POWER CORD, NEMA5-15P, 3.7M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P, 3.7M, 13A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12ftRoHS Compliant: Yes

Supplier's Site Datasheet
Cord, Pwr; 13 A; 125 V; 12 Ft; NEMA 5-15 plug; Blk Rubber Jkt; Stripped End - 70125966 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Pwr; 13 A; 125 V; 12 Ft; NEMA 5-15 plug; Blk Rubber Jkt; Stripped End
70125966
Cord, Pwr; 13 A; 125 V; 12 Ft; NEMA 5-15 plug; Blk Rubber Jkt; Stripped End 70125966
Plug, 13 A, SJ Type Cord, 12 ft. Length, Power Supply Cord Hard service cord sets with molded vinyl plug rated for 15 amps, 125 volt service. UL listed, CSA certified. Stranded bare copper conductor.

Plug, 13 A, SJ Type Cord, 12 ft. Length, Power Supply Cord
Hard service cord sets with molded vinyl plug rated for 15 amps, 125 volt service. UL listed, CSA certified.
Stranded bare copper conductor.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 92F7377 70125966
Product Name Power Cord, Nema5-15P, 3.7M, 13A, Black; Connector Type A Alpha Wire Cord, Pwr; 13 A; 125 V; 12 Ft; NEMA 5-15 plug; Blk Rubber Jkt; Stripped End
Application Power Cable Computer; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/407-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers