Alpha Wire Multi-Conductor & Paired Cables 78388 SL199

Description
78388 Slate BULK FT
Request a Quote Datasheet
Description
78388 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78388 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78388 SL199
Multi-Conductor & Paired Cables 78388 SL199
78388 Slate BULK FT

78388 Slate BULK FT

Buy Now
Multiple Conductor Cables - 78388SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78388SL199-ND
Multiple Conductor Cables 78388SL199-ND
MULTI-PAIR 16COND 22AWG SLATE 1'

MULTI-PAIR 16COND 22AWG SLATE 1'

Buy Now Datasheet
Ecogen Ecocable Mini 22Awg 8Pr 300V Foil/braid Mppe 78388 Sl 199 Bulk Ft Alpha Wire - 28Y7089 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 22Awg 8Pr 300V Foil/braid Mppe 78388 Sl 199 Bulk Ft Alpha Wire
28Y7089
Ecogen Ecocable Mini 22Awg 8Pr 300V Foil/braid Mppe 78388 Sl 199 Bulk Ft Alpha Wire 28Y7089
ECOGEN EcoCable Mini 22AWG 8PR 300V FOIL/BRAID MPPE 78388 SL 199 BULK FT

ECOGEN EcoCable Mini 22AWG 8PR 300V FOIL/BRAID MPPE 78388 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78388 SL199 78388SL199-ND 28Y7089
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini 22Awg 8Pr 300V Foil/braid Mppe 78388 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details