Alpha Wire Multiple Conductor Cables 78378 SL005

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78378-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78378-100-ND
Multiple Conductor Cables 78378-100-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78378 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78378 SL005
Multi-Conductor & Paired Cables 78378 SL005
78378 Slate 100 FT

78378 Slate 100 FT

Buy Now
Twisted Pair & Multicore Data Cable - 1368507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1368507
Twisted Pair & Multicore Data Cable 1368507
Alpha Wire 78378 SL005 Data Cable

Alpha Wire 78378 SL005 Data Cable

Supplier's Site
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 24 AWG 8 Pair - Slate - 300V - 100 ft - ALP78378-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 24 AWG 8 Pair - Slate - 300V - 100 ft
ALP78378-SL005
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 24 AWG 8 Pair - Slate - 300V - 100 ft ALP78378-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 100ft, 78378 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78378 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.278 NOMINAL OD (MM) : 7.0612 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 100ft, 78378 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78378 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.278 NOMINAL OD (MM) : 7.0612 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 8Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1535 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 8Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1535
Ecogen Ecocable Mini Shielded Cable, 8Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1535
ECOGEN ECOCABLE MINI SHIELDED CABLE, 8PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 8PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78378-100-ND 78378 SL005 1368507 ALP78378-SL005 86X1535
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 24 AWG 8 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 8Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil; Foil and braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details