Alpha Wire Multi-Conductor & Paired Cables 78363 SL199

Description
78363 Slate BULK FT
Request a Quote Datasheet
Description
78363 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78363 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78363 SL199
Multi-Conductor & Paired Cables 78363 SL199
78363 Slate BULK FT

78363 Slate BULK FT

Buy Now
Multiple Conductor Cables - 78363SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78363SL199-ND
Multiple Conductor Cables 78363SL199-ND
MULTI-PAIR 6COND 26AWG SLATE 1'

MULTI-PAIR 6COND 26AWG SLATE 1'

Buy Now Datasheet
Ecogen Ecocable Mini 26Awg 3Pr 300V Foil/braid Mppe 78363 Sl 199 Bulk Ft Alpha Wire - 28Y7076 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 26Awg 3Pr 300V Foil/braid Mppe 78363 Sl 199 Bulk Ft Alpha Wire
28Y7076
Ecogen Ecocable Mini 26Awg 3Pr 300V Foil/braid Mppe 78363 Sl 199 Bulk Ft Alpha Wire 28Y7076
ECOGEN EcoCable Mini 26AWG 3PR 300V FOIL/BRAID MPPE 78363 SL 199 BULK FT

ECOGEN EcoCable Mini 26AWG 3PR 300V FOIL/BRAID MPPE 78363 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78363 SL199 78363SL199-ND 28Y7076
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini 26Awg 3Pr 300V Foil/braid Mppe 78363 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers