Alpha Wire Control Cable 78355 SL005

Description
Alpha Wire 78355 SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 78355 SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8325161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8325161
Control Cable 8325161
Alpha Wire 78355 SL005 Control Cable

Alpha Wire 78355 SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 78355SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78355SL005-100-ND
Multiple Conductor Cables 78355SL005-100-ND
15 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

15 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78355 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78355 SL005
Multi-Conductor & Paired Cables 78355 SL005
78355 Slate 100 FT

78355 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 100 ft - ALP78355-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 100 ft
ALP78355-SL005
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 100 ft ALP78355-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78355 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78355 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 7.9502 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78355 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78355 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.313 NOMINAL OD (MM) : 7.9502 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 15 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1511 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 15 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1511
Ecogen Ecocable Mini Shielded Cable, 15 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1511
ECOGEN ECOCABLE MINI SHIELDED CABLE, 15 CONDUCTOR, 20 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 15 CONDUCTOR, 20 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 8325161 78355SL005-100-ND 78355 SL005 ALP78355-SL005 86X1511
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 15 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 15 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 RoHS
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064353-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
2 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details