Alpha Wire Multi-Conductor & Paired Cables 78352 SL005

Description
78352 Slate 100 FT
Request a Quote Datasheet
Description
78352 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78352 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78352 SL005
Multi-Conductor & Paired Cables 78352 SL005
78352 Slate 100 FT

78352 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78352SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78352SL005-100-ND
Multiple Conductor Cables 78352SL005-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 28 AWG 2 Pair - Slate - 300V - 100 ft - ALP78352-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 28 AWG 2 Pair - Slate - 300V - 100 ft
ALP78352-SL005
Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 28 AWG 2 Pair - Slate - 300V - 100 ft ALP78352-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 100ft, 78352 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78352 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.163 NOMINAL OD (MM) : 4.1402 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 100ft, 78352 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78352 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.163 NOMINAL OD (MM) : 4.1402 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 2Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1505 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 2Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1505
Ecogen Ecocable Mini Shielded Cable, 2Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1505
ECOGEN ECOCABLE MINI SHIELDED CABLE, 2PAIR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 2PAIR, 28AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 78352 SL005 78352SL005-100-ND ALP78352-SL005 86X1505
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 28 AWG 2 Pair - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 2Pair, 28Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/203-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details