Alpha Wire Control Cable 78344 SL005

Description
Alpha Wire 78344 SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 78344 SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8325136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8325136
Control Cable 8325136
Alpha Wire 78344 SL005 Control Cable

Alpha Wire 78344 SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 78344 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78344 SL005
Multi-Conductor & Paired Cables 78344 SL005
78344 Slate 100 FT

78344 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78344SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78344SL005-ND
Multiple Conductor Cables 78344SL005-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1493 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1493
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1493
ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 20 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 20 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.616mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 100 ft - ALP78344-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 100 ft
ALP78344-SL005
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 100 ft ALP78344-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78344 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78344 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.196 NOMINAL OD (MM) : 4.9784 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78344 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78344 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.196 NOMINAL OD (MM) : 4.9784 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 8325136 78344 SL005 78344SL005-ND 86X1493 ALP78344-SL005
Product Name Control Cable Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 20 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 20 AWG 4 Conductor - Slate - 300V - 100 ft
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details