15 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Alpha Wire 78341 SL005 Control Cable
ECOGEN ECOCABLE MINI SHIELDED CABLE, 15 CONDUCTOR, 22 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:15Conduct
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78341 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78341 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.276 NOMINAL OD (MM) : 7.0104 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 78341-100-ND | 8325114 | 78341 SL005 | 86X1487 | ALP78341-SL005 |
| Product Name | Multiple Conductor Cables | Control Cable | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini Shielded Cable, 15 Conductor, 22 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 22 AWG 15 Conductor - Slate - 300V - 100 ft |
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |