The Ecogen EcoCable Mini 22AWG 10C 300V Foil/Braid MPPE 78340 is a multi-conductor cable designed for a variety of applications. It features ten 22 AWG tinned copper conductors, each insulated with modified polyphenylene ether, and is shielded with A/P/A tape and a tinned copper braid providing a minimum of 70% coverage. The cable has a voltage rating of 300 VRMS and operates within a temperature range of -40 to 80°C. The cable's construction includes a nonwoven polyester tape core wrap and a modified polyphenylene ether jacket, which is halogen-free. It is compliant with several standards, including UL AWM/Style 21460 and CSA International C(RU) AWM I A/B FT1, ensuring its suitability for various industrial applications. The product is also RoHS compliant, indicating it does not contain hazardous substances above specified limits. With a capacitance of 34 pF/ft and a maximum pull tension of 69 lbs, this cable is designed for reliable performance in demanding environments. It is available in bulk lengths, making it suitable for custom installations.
CABLE 10COND 22AWG SLATE SHLD 1'
ECOGEN EcoCable Mini 22AWG 10C 300V FOIL/BRAID MPPE 78340 SL 199 BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 78340 SL199 | 78340SL199-ND | 28Y7059 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable Mini 22Awg 10C 300V Foil/braid Mppe 78340 Sl 199 Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Conductor | Copper, Tinned |