Alpha Wire EcoGen®️, EcoCable®️ Mini 78334

Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet
Description
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EcoGen®️, EcoCable®️ Mini - 78334 - Alpha Wire
Elizabeth, NJ, United States
EcoGen®️, EcoCable®️ Mini
78334
EcoGen®️, EcoCable®️ Mini 78334
EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable. EcoCable Mini Features Recyclable mPPE jacket and insulation -40°C to +80°C temperature range RoHS and REACH Compliant Suitable for use in NFPA 79 applications Over 250 Standard Constructions available EcoCable Mini Benefits Up to 32% smaller than PVC Up to 44% lighter than PVC Up to 92% lower outgassing than standard 300 V PVC cables Halogen Free

EcoCable® Mini is the next generation of 300 V cables. By combining better performance and minimum environmental impact, EcoCable Mini uses its mPPE insulation and jacketing to provide all of the advantages in a smaller, lighter cable.


EcoCable Mini Features

  • Recyclable mPPE jacket and insulation
  • -40°C to +80°C temperature range
  • RoHS and REACH Compliant
  • Suitable for use in NFPA 79 applications
  • Over 250 Standard Constructions available

EcoCable Mini Benefits

  • Up to 32% smaller than PVC
  • Up to 44% lighter than PVC
  • Up to 92% lower outgassing than standard 300 V PVC cables
  • Halogen Free
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 78334
Product Name EcoGen®️, EcoCable®️ Mini
Cable Jacket Modified Polyphenylene Ether-PE
Cable Insulation Modified Polyphenylene Ether-PE
Cable Conductor Copper; 22 (19/34) AWG Tinned Copper', '0.032']
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534040 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.0900 mm2
View Details
E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details