Alpha Wire Multi-Conductor & Paired Cables 78334 SL199

Description
78334 Slate BULK FT
Request a Quote Datasheet
Description
78334 Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78334 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78334 SL199
Multi-Conductor & Paired Cables 78334 SL199
78334 Slate BULK FT

78334 Slate BULK FT

Buy Now
Multiple Conductor Cables - 78334SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78334SL199-ND
Multiple Conductor Cables 78334SL199-ND
CABLE 4COND 22AWG SLATE SHLD 1'

CABLE 4COND 22AWG SLATE SHLD 1'

Buy Now Datasheet
Ecogen Ecocable Mini 22Awg 4C 300V Foil/braid Mppe 78334 Sl 199 Bulk Ft Alpha Wire - 28Y7054 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 22Awg 4C 300V Foil/braid Mppe 78334 Sl 199 Bulk Ft Alpha Wire
28Y7054
Ecogen Ecocable Mini 22Awg 4C 300V Foil/braid Mppe 78334 Sl 199 Bulk Ft Alpha Wire 28Y7054
ECOGEN EcoCable Mini 22AWG 4C 300V FOIL/BRAID MPPE 78334 SL 199 BULK FT

ECOGEN EcoCable Mini 22AWG 4C 300V FOIL/BRAID MPPE 78334 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78334 SL199 78334SL199-ND 28Y7054
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini 22Awg 4C 300V Foil/braid Mppe 78334 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-2122-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3340/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers