Alpha Wire Multiple Conductor Cables 78334 SL001

Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78334SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78334SL001-ND
Multiple Conductor Cables 78334SL001-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78334 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78334 SL001
Multi-Conductor & Paired Cables 78334 SL001
78334 Slate 1000 FT

78334 Slate 1000 FT

Buy Now
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1474 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1474
Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1474
ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 22 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305mRoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 4 CONDUCTOR, 22 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305mRoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 1000 ft - ALP78334-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 1000 ft
ALP78334-SL001
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 1000 ft ALP78334-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78334 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78334 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.176 NOMINAL OD (MM) : 4.4704 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78334 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78334 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.176 NOMINAL OD (MM) : 4.4704 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78334SL001-ND 78334 SL001 86X1474 ALP78334-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini Shielded Cable, 4 Conductor, 22 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 22 AWG 4 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details