10 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
ECOGEN ECOCABLE MINI SHIELDED CABLE, 10 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:10Conduct
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78330 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78330 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.221 NOMINAL OD (MM) : 5.6134 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 78330 SL005 | 78330SL005-ND | 86X1467 | ALP78330-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable Mini Shielded Cable, 10 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 100 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil Braid | Braid; Foil Braid; Foil Braid |