The Ecogen EcoCable Mini 24AWG 9PR 300V Foil/Braid MPPE 78329 is a multi-pair cable designed for various applications requiring reliable electrical performance. It features nine twisted pairs of 24 AWG tinned copper conductors, each insulated with modified polyphenylene ether. The cable is shielded with A/P/A tape and a tinned copper braid, providing 70% coverage for enhanced protection against electromagnetic interference. This cable has a voltage rating of 300 VRMS and operates within a temperature range of -40 to 80°C. It is compliant with UL AWM/STYLE 21460 and CSA International standards, ensuring suitability for industrial environments. The cable's construction includes a nonwoven polyester tape core wrap and a modified polyphenylene ether jacket, which is halogen-free and meets RoHS compliance. Engineers may find this cable suitable for applications that require durability and flexibility, with a minimum bend radius of 10 times the cable diameter and a maximum pull tension of 76 lbs. The product is available in bulk lengths, making it adaptable for various project needs.
ECOGEN EcoCable Mini 24AWG 9PR 300V FOIL/BRAID MPPE 78329 SL 199 BULK FT
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 78329 SL199 | 28Y7049 |
| Product Name | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini 24Awg 9Pr 300V Foil/braid Mppe 78329 Sl 199 Bulk Ft Alpha Wire |