The Ecogen EcoCable Mini 24AWG 6C 300V Foil/Braid MPPE 78326 is a multi-conductor cable designed for various applications requiring reliable electrical performance. It features six 24 AWG tinned copper conductors, each insulated with modified polyphenylene ether, and is shielded with a combination of A/P/A tape and tinned copper braid for enhanced protection against electromagnetic interference. The cable has a voltage rating of 300 VRMS and operates within a temperature range of -40 to 80°C. The construction includes a nonwoven polyester tape core wrap and a modified polyphenylene ether jacket, which provides durability and flexibility. The cable is compliant with UL AWM/STYLE 21460 and CSA International standards, ensuring it meets safety and performance requirements. Additionally, it is halogen-free and RoHS compliant, making it suitable for environmentally conscious projects. The cable is available in bulk lengths, facilitating custom installations.
CABLE 6COND 24AWG SLATE SHLD 1'
ECOGEN EcoCable Mini 24AWG 6C 300V FOIL/BRAID MPPE 78326 SL 199 BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 78326 SL199 | 78326SL199-ND | 28Y7047 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable Mini 24Awg 6C 300V Foil/braid Mppe 78326 Sl 199 Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Conductor | Copper, Tinned |