Alpha Wire Multiple Conductor Cables 78326 SL005

Description
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78326SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78326SL005-100-ND
Multiple Conductor Cables 78326SL005-100-ND
6 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78326 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78326 SL005
Multi-Conductor & Paired Cables 78326 SL005
78326 Slate 100 FT

78326 Slate 100 FT

Buy Now
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 100 ft - ALP78326-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 100 ft
ALP78326-SL005
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 100 ft ALP78326-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78326 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78326 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.183 NOMINAL OD (MM) : 4.6482 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78326 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78326 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.183 NOMINAL OD (MM) : 4.6482 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1461 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1461
Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1461
ECOGEN ECOCABLE MINI SHIELDED CABLE, 6 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 6 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78326SL005-100-ND 78326 SL005 ALP78326-SL005 86X1461
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 6 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details