10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)
Alpha Wire 78325 SL005 Data Cable
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 100ft, 78325 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78325 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.238 NOMINAL OD (MM) : 6.0452 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
ECOGEN ECOCABLE MINI SHIELDED CABLE, 5PAIR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 78325SL005-100-ND | 78325 SL005 | 1368502 | ALP78325-SL005 | 86X1459 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Twisted Pair & Multicore Data Cable | Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 24 AWG 5 Pair - Slate - 300V - 100 ft | Ecogen Ecocable Mini Shielded Cable, 5Pair, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | mPPE | |||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Cable Shielding | Foil Braid | Braid; Foil; Foil and braid | Braid; Foil Braid; Foil Braid |