Alpha Wire Multi-Conductor & Paired Cables 78323 SL005

Description
78323 Slate 100 FT
Request a Quote Datasheet
Description
78323 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78323 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78323 SL005
Multi-Conductor & Paired Cables 78323 SL005
78323 Slate 100 FT

78323 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78323SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78323SL005-ND
Multiple Conductor Cables 78323SL005-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8325039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8325039
Control Cable 8325039
Alpha Wire 78323 SL005 Control Cable

Alpha Wire 78323 SL005 Control Cable

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1455 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1455
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1455
ECOGEN ECOCABLE MINI SHIELDED CABLE, 3 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 3 CONDUCTOR, 24 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.241mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft - ALP78323-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft
ALP78323-SL005
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft ALP78323-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78323 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78323 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.149 NOMINAL OD (MM) : 3.7846 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78323 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78323 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.149 NOMINAL OD (MM) : 3.7846 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 78323 SL005 78323SL005-ND 8325039 86X1455 ALP78323-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Control Cable Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 24 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details