Alpha Wire Multi-Conductor & Paired Cables 78321 SL001

Description
78321 Slate 1000 FT
Request a Quote Datasheet
Description
78321 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78321 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78321 SL001
Multi-Conductor & Paired Cables 78321 SL001
78321 Slate 1000 FT

78321 Slate 1000 FT

Buy Now
Multiple Conductor Cables - 78321SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78321SL001-ND
Multiple Conductor Cables 78321SL001-ND
15 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Ecogen Ecocable Mini Shielded Cable, 15 Conductor, 26 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1450 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 15 Conductor, 26 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1450
Ecogen Ecocable Mini Shielded Cable, 15 Conductor, 26 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1450
ECOGEN ECOCABLE MINI SHIELDED CABLE, 15 CONDUCTOR, 26 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 15 CONDUCTOR, 26 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 26 AWG 15 Conductor - Slate - 300V - 1000 ft - ALP78321-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 26 AWG 15 Conductor - Slate - 300V - 1000 ft
ALP78321-SL001
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 26 AWG 15 Conductor - Slate - 300V - 1000 ft ALP78321-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78321 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78321 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.221 NOMINAL OD (MM) : 5.6134 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78321 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78321 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.221 NOMINAL OD (MM) : 5.6134 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 78321 SL001 78321SL001-ND 86X1450 ALP78321-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Shielded Cable, 15 Conductor, 26 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 26 AWG 15 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6854A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-15-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 18.04 ft (55 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers