ECOGEN ECOCABLE MINI SHIELDED CABLE, 9PAIR, 26AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.154mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multipair, 100ft, 78319 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78319 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 9 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460
| Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 78319 SL005 | 86X1447 | ALP78319-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini Shielded Cable, 9Pair, 26Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha EcoCable® Mini Foil Braid Shield Multipair Cable - 26 AWG 9 Pair - Slate - 300V - 100 ft |
| Standards / Certifications | RoHS | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved VW-1 UL AWM 21460 | |
| Cable Jacket | mPPE | ||
| Cable Conductor | Copper; Tinned copper | ||
| Cable Shielding | Braid; Foil Braid; Foil Braid | ||
| Number of Conductors | 18 # |