The Ecogen EcoCable Mini 26AWG 8C 300V Foil/Braid MPPE 78318 is a multi-conductor cable designed for a variety of applications. It features eight 26 AWG tinned copper conductors, each insulated with modified polyphenylene ether, providing a nominal insulation thickness of 0.007 inches. The cable is constructed with a nonwoven polyester tape core wrap and is shielded with A/P/A tape and a tinned copper braid, offering a minimum of 70% coverage. This cable has a voltage rating of 300 VRMS and operates within a temperature range of -40 to 80°C. It has a capacitance of 27 pF/ft and a conductor DCR of 38 Ω/1000ft at 20°C. The cable's bend radius is specified as 10 times the cable diameter, and it can withstand a maximum pull tension of 23.9 lbs. The product is compliant with various standards, including UL AWM/STYLE 21460 and CSA International C(RU) AWM I A/B FT1, and is halogen-free. It is also RoHS compliant, ensuring it does not contain hazardous substances above specified limits. The cable is available in bulk lengths, making it suitable for custom installations.
CABLE 8COND 26AWG SLATE SHLD 1'
ECOGEN EcoCable Mini 26AWG 8C 300V FOIL/BRAID MPPE 78318 SL 199 BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 78318SL199-ND | 78318 SL199 | 28Y7039 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Ecogen Ecocable Mini 26Awg 8C 300V Foil/braid Mppe 78318 Sl 199 Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Conductor | Copper, Tinned |