Alpha Wire Multiple Conductor Cables 78308 SL005

Description
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78308SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78308SL005-ND
Multiple Conductor Cables 78308SL005-ND
8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78308 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78308 SL005
Multi-Conductor & Paired Cables 78308 SL005
78308 Slate 100 FT

78308 Slate 100 FT

Buy Now
Control Cable - 8325029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8325029
Control Cable 8325029
Alpha Wire 78308 SL005 Control Cable

Alpha Wire 78308 SL005 Control Cable

Supplier's Site
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 100 ft - ALP78308-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 100 ft
ALP78308-SL005
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 100 ft ALP78308-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78308 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78308 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.165 NOMINAL OD (MM) : 4.191 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 100ft, 78308 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78308 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.165 NOMINAL OD (MM) : 4.191 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire - 86X1431 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
86X1431
Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire 86X1431
ECOGEN ECOCABLE MINI SHIELDED CABLE, 8 CONDUCTOR, 28 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 8 CONDUCTOR, 28 AWG, 100 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 78308SL005-ND 78308 SL005 8325029 ALP78308-SL005 86X1431
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 28 AWG 8 Conductor - Slate - 300V - 100 ft Ecogen Ecocable Mini Shielded Cable, 8 Conductor, 28 Awg, 100 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details