The Ecogen EcoCable Mini 28AWG 3C 300V Foil/Braid MPPE 78303 is a multi-conductor cable designed for a variety of applications. It features three 28 AWG tinned copper conductors with a nominal insulation thickness of 0.007 inches made from modified polyphenylene ether. The cable is constructed with a minimum of 13.7 twists per foot and is shielded with A/P/A tape and a tinned copper braid providing 70% coverage. This cable has a voltage rating of 300 VRMS and operates within a temperature range of -40 to 80°C. It is compliant with UL AWM/STYLE 21460 and CSA International standards, ensuring it meets safety and performance requirements. The product is halogen-free and adheres to RoHS regulations, making it suitable for environmentally conscious projects. The cable is available in bulk lengths, making it adaptable for various project needs. Its physical properties include a bend radius of 10 times the cable diameter and a maximum pull tension of 7 lbs. The nominal capacitance is 23.9 pF/ft at 1 kHz, with a conductor DCR of 63 Ω/1000ft at 20°C. This cable is a suitable choice for engineers looking for reliable performance in a compact design.
CABLE 3COND 28AWG SLATE SHLD 1'
ECOGEN EcoCable Mini 28AWG 3C 300V FOIL/BRAID MPPE 78303 SL 199 BULK FT
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 78303 SL199 | 78303SL199-ND | 28Y7028 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Ecogen Ecocable Mini 28Awg 3C 300V Foil/braid Mppe 78303 Sl 199 Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Insulation | Polyphenylene Ether, Modified (mPPE) | ||
| Cable Conductor | Copper, Tinned |