Alpha Wire Multiple Conductor Cables 78303 SL001

Description
3 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78303SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78303SL001-ND
Multiple Conductor Cables 78303SL001-ND
3 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78303 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78303 SL001
Multi-Conductor & Paired Cables 78303 SL001
78303 Slate 1000 FT

78303 Slate 1000 FT

Buy Now
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 28 AWG 3 Conductor - Slate - 300V - 1000 ft - ALP78303-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 28 AWG 3 Conductor - Slate - 300V - 1000 ft
ALP78303-SL001
Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 28 AWG 3 Conductor - Slate - 300V - 1000 ft ALP78303-SL001
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78303 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78303 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.302 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Braid Shield, 300V, Multiconductor, 1000ft, 78303 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78303 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.13 NOMINAL OD (MM) : 3.302 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 28 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire - 86X1422 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 28 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
86X1422
Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 28 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire 86X1422
ECOGEN ECOCABLE MINI SHIELDED CABLE, 3 CONDUCTOR, 28 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 3 CONDUCTOR, 28 AWG, 1000 FT, 300 V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.0925mm²; Reel Length (Imperial):1000ft; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 78303SL001-ND 78303 SL001 ALP78303-SL001 86X1422
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha EcoCable® Mini Foil Braid Shield Multiconductor Cable - 28 AWG 3 Conductor - Slate - 300V - 1000 ft Ecogen Ecocable Mini Shielded Cable, 3 Conductor, 28 Awg, 1000 Ft, 300 V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Braid Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details