Alpha Wire Hook Up Wire, 100Ft, 2Awg Cu, Orange; Jacket Material Alpha Wire 782665 OR005

Description
HOOK UP WIRE, 100FT, 2AWG CU, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 2AWG CU, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 2Awg Cu, Orange; Jacket Material Alpha Wire - 02F9914 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 2Awg Cu, Orange; Jacket Material Alpha Wire
02F9914
Hook Up Wire, 100Ft, 2Awg Cu, Orange; Jacket Material Alpha Wire 02F9914
HOOK UP WIRE, 100FT, 2AWG CU, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 2AWG CU, ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:2AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9914
Product Name Hook Up Wire, 100Ft, 2Awg Cu, Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
ZK2000-7100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details