Alpha Wire Hook-up Wire 782401 GR001

Description
782401 Green 1000 FT
Request a Quote
Description
782401 Green 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782401 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782401 GR001
Hook-up Wire 782401 GR001
782401 Green 1000 FT

782401 Green 1000 FT

Buy Now
782401 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft - ALP782401-GR001 - Lapp Tannehill
Savage, MN, United States
782401 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft
ALP782401-GR001
782401 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft ALP782401-GR001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 600V, Green, 1000ft, 782401 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782401 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.084 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 600V, Green, 1000ft, 782401 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782401 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.084 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782401 GR001 ALP782401-GR001
Product Name Hook-up Wire 782401 GR001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 600V - Green - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0840 inch (2.13 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Flexible PVC Lead Wire - NUF 29-5146 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Primary Wire - 1208923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details