Alpha Wire Hook-up Wire 782401 BK005

Description
782401 Black 100 FT
Request a Quote
Description
782401 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782401 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782401 BK005
Hook-up Wire 782401 BK005
782401 Black 100 FT

782401 Black 100 FT

Buy Now
782401 BK005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 600V - Black - 100ft - ALP782401-BK005 - Lapp Tannehill
Savage, MN, United States
782401 BK005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 600V - Black - 100ft
ALP782401-BK005
782401 BK005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 600V - Black - 100ft ALP782401-BK005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 600V, Black, 100ft, 782401 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782401 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.084 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Solid Conductor, Tinned Copper, 600V, Black, 100ft, 782401 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782401 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.084 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782401 BK005 ALP782401-BK005
Product Name Hook-up Wire 782401 BK005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 24 AWG - Solid Conductor - Tinned Copper - 600V - Black - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0840 inch (2.13 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Primary Wire - 1241213001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Stranded Hookup Wire - AS999-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details