Alpha Wire Multi-Conductor & Paired Cables 78236 SL005

Description
78236 Slate 100 FT
Request a Quote Datasheet
Description
78236 Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 78236 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78236 SL005
Multi-Conductor & Paired Cables 78236 SL005
78236 Slate 100 FT

78236 Slate 100 FT

Buy Now
Multiple Conductor Cables - 78236SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78236SL005-100-ND
Multiple Conductor Cables 78236SL005-100-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Ecogen Ecocable Mini Shielded Cable, 6Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 86X1399 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini Shielded Cable, 6Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
86X1399
Ecogen Ecocable Mini Shielded Cable, 6Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 86X1399
ECOGEN ECOCABLE MINI SHIELDED CABLE, 6PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOCABLE MINI SHIELDED CABLE, 6PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.382mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 100 ft - ALP78236-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 100 ft
ALP78236-SL005
Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 100 ft ALP78236-SL005
The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78236 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78236 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.296 NOMINAL OD (MM) : 7.5184 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

The Alpha EcoGen series of products are next generation eco-friendly, high performance products in a reduced diamater and weight. Constructed with mPPE insulation and jacket material these products are zero halogen and are a smaller and lighter alternative to PVC. EcoCable® Mini, Foil Shield, 300V, Multipair, 100ft, 78236 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 78236 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoCable Mini AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.296 NOMINAL OD (MM) : 7.5184 VOLTAGE : 300V TEMPERATURE : -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved VW-1 UL AWM 21460

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 78236 SL005 78236SL005-100-ND 86X1399 ALP78236-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ecogen Ecocable Mini Shielded Cable, 6Pair, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha EcoCable® Mini Foil Shield Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE) mPPE
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details