Alpha Wire Multiple Conductor Cables 78235 SL199

Description
MULTI-PAIR 10COND 22AWG SLATE 1'
Request a Quote Datasheet
Description
MULTI-PAIR 10COND 22AWG SLATE 1'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 78235SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
78235SL199-ND
Multiple Conductor Cables 78235SL199-ND
MULTI-PAIR 10COND 22AWG SLATE 1'

MULTI-PAIR 10COND 22AWG SLATE 1'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 78235 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
78235 SL199
Multi-Conductor & Paired Cables 78235 SL199
78235 Slate BULK FT

78235 Slate BULK FT

Buy Now
Ecogen Ecocable Mini 22Awg 5Pr 300V Ind/o Foil Mppe 78235 Sl 199 Bulk Ft Alpha Wire - 28Y6963 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecocable Mini 22Awg 5Pr 300V Ind/o Foil Mppe 78235 Sl 199 Bulk Ft Alpha Wire
28Y6963
Ecogen Ecocable Mini 22Awg 5Pr 300V Ind/o Foil Mppe 78235 Sl 199 Bulk Ft Alpha Wire 28Y6963
ECOGEN EcoCable Mini 22AWG 5PR 300V IND/O FOIL MPPE 78235 SL 199 BULK FT

ECOGEN EcoCable Mini 22AWG 5PR 300V IND/O FOIL MPPE 78235 SL 199 BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 78235SL199-ND 78235 SL199 28Y6963
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ecogen Ecocable Mini 22Awg 5Pr 300V Ind/o Foil Mppe 78235 Sl 199 Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyphenylene Ether, Modified (mPPE)
Cable Insulation Polyphenylene Ether, Modified (mPPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details