Alpha Wire Hook Up Wire, 1000Ft, 22Awg Cu Green; Jacket Material Alpha Wire 782201 GR001

Description
HOOK UP WIRE, 1000FT, 22AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Cu Green; Jacket Material Alpha Wire - 04F5882 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Cu Green; Jacket Material Alpha Wire
04F5882
Hook Up Wire, 1000Ft, 22Awg Cu Green; Jacket Material Alpha Wire 04F5882
HOOK UP WIRE, 1000FT, 22AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG CU GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F5882
Product Name Hook Up Wire, 1000Ft, 22Awg Cu Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6828A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Plug socket with cable - KMYZ-4-0,5-B-EX - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled Ractangular design MSZB Cable
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers