Alpha Wire Hook-up Wire 782201 BK005

Description
782201 Black 100 FT
Request a Quote
Description
782201 Black 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782201 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782201 BK005
Hook-up Wire 782201 BK005
782201 Black 100 FT

782201 Black 100 FT

Buy Now
Hook Up Wire - 2769764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2769764
Hook Up Wire 2769764
Alpha Wire 782201 BK005 Hook Up Wire

Alpha Wire 782201 BK005 Hook Up Wire

Supplier's Site
782201 BK005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Black - 100ft - ALP782201-BK005 - Lapp Tannehill
Savage, MN, United States
782201 BK005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Black - 100ft
ALP782201-BK005
782201 BK005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Black - 100ft ALP782201-BK005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 600V, Black, 100ft, 782201 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782201 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Solid Conductor, Tinned Copper, 600V, Black, 100ft, 782201 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782201 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 782201 BK005 2769764 ALP782201-BK005
Product Name Hook-up Wire Hook Up Wire 782201 BK005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 22 AWG - Solid Conductor - Tinned Copper - 600V - Black - 100ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
North American 22 AWG 22 AWG
Stranding Type 1
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 061388-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers